Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K300FKEK

Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300FKEK-ND
Through Hole Resistors CMF5511K300FKEK-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3K OHM 1/2W 1% AXIAL - CMF5511K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W 1% AXIAL
CMF5511K300FKEK
RES 11.3K OHM 1/2W 1% AXIAL CMF5511K300FKEK
RES 11.3Kohm 1/2W 1% AXIAL

RES 11.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 11.3K 1% T-1 Ek E3 Vishay - 48P5966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K 1% T-1 Ek E3 Vishay
48P5966
Cmf-55 11.3K 1% T-1 Ek E3 Vishay 48P5966
CMF-55 11.3K 1% T-1 EK e3

CMF-55 11.3K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300FKEK-ND CMF5511K300FKEK 48P5966
Product Name Through Hole Resistors RES 11.3K OHM 1/2W 1% AXIAL Cmf-55 11.3K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details