Vishay Intertechnology, Inc. 2W Resistor CMF5511K300FHEB

Description
RES 11.3K OHM 1/2W 1% AXIAL Product overview: CMF5511K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 11.3K OHM 1/2W 1% AXIAL Product overview: CMF5511K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF5511K300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 11.3K OHM 1/2W 1% AXIAL Product overview: CMF5511K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K300FHEB can be used for catalog matching and distributor lookup.

RES 11.3K OHM 1/2W 1% AXIAL Product overview: CMF5511K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 11.3K OHM 1% 50PPM 1/2W - CMF5511K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1% 50PPM 1/2W
CMF5511K300FHEB
RES 11.3K OHM 1% 50PPM 1/2W CMF5511K300FHEB
RES 11.3Kohm 1% 50PPM 1/2W

RES 11.3Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF11.3KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.3KHFTR-ND
Through Hole Resistors CMF11.3KHFTR-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF11.3KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.3KHFCT-ND
Through Hole Resistors CMF11.3KHFCT-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.3K 1% T-2 Eb E3 Vishay - 68P0464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K 1% T-2 Eb E3 Vishay
68P0464
Cmf-55 11.3K 1% T-2 Eb E3 Vishay 68P0464
CMF-55 11.3K 1% T-2 EB e3

CMF-55 11.3K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5511K300FHEB CMF5511K300FHEB CMF11.3KHFTR-ND 68P0464
Product Name 2W Resistor RES 11.3K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 11.3K 1% T-2 Eb E3 Vishay
Resistance Range 11300 ohms 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details