Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K300FEEA

Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K300FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300FEEA-ND
Through Hole Resistors CMF5511K300FEEA-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3K OHM 1/2W 1% AXIAL - CMF5511K300FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W 1% AXIAL
CMF5511K300FEEA
RES 11.3K OHM 1/2W 1% AXIAL CMF5511K300FEEA
RES 11.3Kohm 1/2W 1% AXIAL

RES 11.3Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5511K300FEEA-ND CMF5511K300FEEA
Product Name Through Hole Resistors RES 11.3K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details