Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W .5% AXIAL CMF5511K300DHRE

Description
RES 11.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W .5% AXIAL - CMF5511K300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W .5% AXIAL
CMF5511K300DHRE
RES 11.3K OHM 1/2W .5% AXIAL CMF5511K300DHRE
RES 11.3Kohm 1/2W .5% AXIAL

RES 11.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300DHRE-ND
Through Hole Resistors CMF5511K300DHRE-ND
11.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.3K .5% T-2 R36 Vishay - 68P0463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K .5% T-2 R36 Vishay
68P0463
Cmf-55 11.3K .5% T-2 R36 Vishay 68P0463
CMF-55 11.3K .5% T-2 R36

CMF-55 11.3K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300DHRE CMF5511K300DHRE-ND 68P0463
Product Name RES 11.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 11.3K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details