Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W .5% AXIAL CMF5511K300DHEK

Description
RES 11.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W .5% AXIAL - CMF5511K300DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W .5% AXIAL
CMF5511K300DHEK
RES 11.3K OHM 1/2W .5% AXIAL CMF5511K300DHEK
RES 11.3Kohm 1/2W .5% AXIAL

RES 11.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K300DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300DHEK-ND
Through Hole Resistors CMF5511K300DHEK-ND
11.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.3K .5% T-2 Ek E3 Vishay - 68P0462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K .5% T-2 Ek E3 Vishay
68P0462
Cmf-55 11.3K .5% T-2 Ek E3 Vishay 68P0462
CMF-55 11.3K .5% T-2 EK e3

CMF-55 11.3K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300DHEK CMF5511K300DHEK-ND 68P0462
Product Name RES 11.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 11.3K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers