Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W .5% AXIAL CMF5511K300DHEA

Description
RES 11.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W .5% AXIAL - CMF5511K300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W .5% AXIAL
CMF5511K300DHEA
RES 11.3K OHM 1/2W .5% AXIAL CMF5511K300DHEA
RES 11.3Kohm 1/2W .5% AXIAL

RES 11.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300DHEA-ND
Through Hole Resistors CMF5511K300DHEA-ND
11.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.3K .5% T-2 Ea E3 Vishay - 68P0460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K .5% T-2 Ea E3 Vishay
68P0460
Cmf-55 11.3K .5% T-2 Ea E3 Vishay 68P0460
CMF-55 11.3K .5% T-2 EA e3

CMF-55 11.3K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300DHEA CMF5511K300DHEA-ND 68P0460
Product Name RES 11.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 11.3K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details