Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W .1% AXIAL CMF5511K300BHRE

Description
RES 11.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W .1% AXIAL - CMF5511K300BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W .1% AXIAL
CMF5511K300BHRE
RES 11.3K OHM 1/2W .1% AXIAL CMF5511K300BHRE
RES 11.3Kohm 1/2W .1% AXIAL

RES 11.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K300BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300BHRE-ND
Through Hole Resistors CMF5511K300BHRE-ND
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.3K .1% T-2 R36 Vishay - 68P0459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K .1% T-2 R36 Vishay
68P0459
Cmf-55 11.3K .1% T-2 R36 Vishay 68P0459
CMF-55 11.3K .1% T-2 R36

CMF-55 11.3K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300BHRE CMF5511K300BHRE-ND 68P0459
Product Name RES 11.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 11.3K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details