Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K300BHR6

Description
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300BHR6-ND
Through Hole Resistors CMF5511K300BHR6-ND
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3K OHM 1/2W .1% AXIAL - CMF5511K300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W .1% AXIAL
CMF5511K300BHR6
RES 11.3K OHM 1/2W .1% AXIAL CMF5511K300BHR6
RES 11.3Kohm 1/2W .1% AXIAL

RES 11.3Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,113Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,113Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7513
Resistor,metal Film,113Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7513
Resistor,Metal Film,113KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,113KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300BHR6-ND CMF5511K300BHR6 40C7513
Product Name Through Hole Resistors RES 11.3K OHM 1/2W .1% AXIAL Resistor,metal Film,113Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details