Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K300BEEB

Description
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K300BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300BEEB-ND
Through Hole Resistors CMF5511K300BEEB-ND
11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3K OHM 1/2W .1% AXIAL - CMF5511K300BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W .1% AXIAL
CMF5511K300BEEB
RES 11.3K OHM 1/2W .1% AXIAL CMF5511K300BEEB
RES 11.3Kohm 1/2W .1% AXIAL

RES 11.3Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 11.3K .1% T-9 Eb E3 Vishay - 68P0455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3K .1% T-9 Eb E3 Vishay
68P0455
Cmf-55 11.3K .1% T-9 Eb E3 Vishay 68P0455
CMF-55 11.3K .1% T-9 EB e3

CMF-55 11.3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300BEEB-ND CMF5511K300BEEB 68P0455
Product Name Through Hole Resistors RES 11.3K OHM 1/2W .1% AXIAL Cmf-55 11.3K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details