Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511K200DHBF

Description
Metal Film Resistors - Through Hole CMF-55 11.2K .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 11.2K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K200DHBF
Metal Film Resistors - CMF5511K200DHBF
Metal Film Resistors - Through Hole CMF-55 11.2K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 11.2K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5511K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K200DHBF-ND
Through Hole Resistors CMF5511K200DHBF-ND
11.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5511K200DHBF CMF5511K200DHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers