Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K100CER6

Description
11.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K100CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K100CER6-ND
Through Hole Resistors CMF5511K100CER6-ND
11.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5511K100CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K100CER6
Metal Film Resistors - CMF5511K100CER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,111Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 40C7508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,111Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
40C7508
Resistor,metal Film,111Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 40C7508
Resistor,Metal Film,111KOhms,250WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,111KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K100CER6-ND CMF5511K100CER6 40C7508
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,111Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details