Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K100BER670

Description
11.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K100BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K100BER670-ND
Through Hole Resistors CMF5511K100BER670-ND
11.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.1K OHM 1/2W .1% AXIAL - CMF5511K100BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/2W .1% AXIAL
CMF5511K100BER670
RES 11.1K OHM 1/2W .1% AXIAL CMF5511K100BER670
RES 11.1Kohm 1/2W .1% AXIAL

RES 11.1Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,111Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,111Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7500
Resistor,metal Film,111Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7500
Resistor,Metal Film,111KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,111KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K100BER670-ND CMF5511K100BER670 40C7500
Product Name Through Hole Resistors RES 11.1K OHM 1/2W .1% AXIAL Resistor,metal Film,111Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details