Vishay Intertechnology, Inc. RES 11.1K OHM 1/2W .1% AXIAL CMF5511K100BEEB

Description
RES 11.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/2W .1% AXIAL - CMF5511K100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/2W .1% AXIAL
CMF5511K100BEEB
RES 11.1K OHM 1/2W .1% AXIAL CMF5511K100BEEB
RES 11.1Kohm 1/2W .1% AXIAL

RES 11.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K100BEEB-ND
Through Hole Resistors CMF5511K100BEEB-ND
11.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.1K .1% T-9 Eb E3 Vishay - 68P0450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.1K .1% T-9 Eb E3 Vishay
68P0450
Cmf-55 11.1K .1% T-9 Eb E3 Vishay 68P0450
CMF-55 11.1K .1% T-9 EB e3

CMF-55 11.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K100BEEB CMF5511K100BEEB-ND 68P0450
Product Name RES 11.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 11.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details