Vishay Intertechnology, Inc. RES 11K OHM 1/2W 1% AXIAL CMF5511K000FKEA70

Description
RES 11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W 1% AXIAL - CMF5511K000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 1% AXIAL
CMF5511K000FKEA70
RES 11K OHM 1/2W 1% AXIAL CMF5511K000FKEA70
RES 11Kohm 1/2W 1% AXIAL

RES 11Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K000FKEA70-ND
Through Hole Resistors CMF5511K000FKEA70-ND
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5511K000FKEA70 CMF5511K000FKEA70-ND
Product Name RES 11K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details