Vishay Precision Group Through Hole Resistors CMF5511K000FHEK

Description
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K000FHEK-ND
Through Hole Resistors CMF5511K000FHEK-ND
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11K OHM 1/2W 1% AXIAL - CMF5511K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 1% AXIAL
CMF5511K000FHEK
RES 11K OHM 1/2W 1% AXIAL CMF5511K000FHEK
RES 11Kohm 1/2W 1% AXIAL

RES 11Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay - 68P0434 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay
68P0434
Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay 68P0434
METAL FILM RESISTOR, 11 KOHM, 500 MW, 1%; Resistance:11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11 KOHM, 500 MW, 1%; Resistance:11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K000FHEK-ND CMF5511K000FHEK 68P0434
Product Name Through Hole Resistors RES 11K OHM 1/2W 1% AXIAL Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details