Vishay Precision Group RES 11.0K OHM 1/2W 1% AXIAL CMF5511K000FHEB

Description
RES 11.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/2W 1% AXIAL - CMF5511K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/2W 1% AXIAL
CMF5511K000FHEB
RES 11.0K OHM 1/2W 1% AXIAL CMF5511K000FHEB
RES 11.0Kohm 1/2W 1% AXIAL

RES 11.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF11.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.0KHFCT-ND
Through Hole Resistors CMF11.0KHFCT-ND
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF11.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.0KHFTR-ND
Through Hole Resistors CMF11.0KHFTR-ND
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 11 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 11 Kohm, 500 Mw, 1%; Resistance Vishay
83R8119
Resistor, Metal Film, 11 Kohm, 500 Mw, 1%; Resistance Vishay 83R8119
RESISTOR, METAL FILM, 11 KOHM, 500 MW, 1%; Resistance:11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 11 KOHM, 500 MW, 1%; Resistance:11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay - 68P0433 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay
68P0433
Metal Film Resistor, 11 Kohm, 500 Mw, 1%; Resistance Vishay 68P0433
METAL FILM RESISTOR, 11 KOHM, 500 MW, 1%; Resistance:11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11 KOHM, 500 MW, 1%; Resistance:11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K000FHEB CMF11.0KHFCT-ND 83R8119
Product Name RES 11.0K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 11 Kohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details