Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K000BEEK

Description
11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K000BEEK-ND
Through Hole Resistors CMF5511K000BEEK-ND
11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11K OHM 1/2W .1% AXIAL - CMF5511K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W .1% AXIAL
CMF5511K000BEEK
RES 11K OHM 1/2W .1% AXIAL CMF5511K000BEEK
RES 11Kohm 1/2W .1% AXIAL

RES 11Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 11K .1% T-9 Ek E3 Vishay - 68P0423 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11K .1% T-9 Ek E3 Vishay
68P0423
Cmf-55 11K .1% T-9 Ek E3 Vishay 68P0423
CMF-55 11K .1% T-9 EK e3

CMF-55 11K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K000BEEK-ND CMF5511K000BEEK 68P0423
Product Name Through Hole Resistors RES 11K OHM 1/2W .1% AXIAL Cmf-55 11K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details