Vishay Intertechnology, Inc. RES 11K OHM 1/2W .1% AXIAL CMF5511K000BEEA70

Description
RES 11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W .1% AXIAL - CMF5511K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W .1% AXIAL
CMF5511K000BEEA70
RES 11K OHM 1/2W .1% AXIAL CMF5511K000BEEA70
RES 11Kohm 1/2W .1% AXIAL

RES 11Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K000BEEA70-ND
Through Hole Resistors CMF5511K000BEEA70-ND
11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 11K .1% T-9 Ea E3 Vishay - 68P0420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11K .1% T-9 Ea E3 Vishay
68P0420
Cmf-55-70 11K .1% T-9 Ea E3 Vishay 68P0420
CMF-55-70 11K .1% T-9 EA e3

CMF-55-70 11K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K000BEEA70 CMF5511K000BEEA70-ND 68P0420
Product Name RES 11K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 11K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details