Vishay Intertechnology, Inc. RES 118 OHM 1/2W 1% AXIAL CMF55118R00FKEB

Description
RES 118ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/2W 1% AXIAL - CMF55118R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/2W 1% AXIAL
CMF55118R00FKEB
RES 118 OHM 1/2W 1% AXIAL CMF55118R00FKEB
RES 118ohm 1/2W 1% AXIAL

RES 118ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118R00FKEB-ND
Through Hole Resistors CMF55118R00FKEB-ND
118 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 118 1% T-1 Eb E3 Vishay - 48P5985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118 1% T-1 Eb E3 Vishay
48P5985
Cmf-55 118 1% T-1 Eb E3 Vishay 48P5985
CMF-55 118 1% T-1 EB e3

CMF-55 118 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118R00FKEB CMF55118R00FKEB-ND 48P5985
Product Name RES 118 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 118 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details