Vishay Intertechnology, Inc. Through Hole Resistors CMF55118R00DHR6

Description
118 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
118 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55118R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118R00DHR6-ND
Through Hole Resistors CMF55118R00DHR6-ND
118 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 118 OHM 1/2W .5% AXIAL - CMF55118R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/2W .5% AXIAL
CMF55118R00DHR6
RES 118 OHM 1/2W .5% AXIAL CMF55118R00DHR6
RES 118ohm 1/2W .5% AXIAL

RES 118ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 118 .5% T-2 Re6 Vishay - 68P0721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118 .5% T-2 Re6 Vishay
68P0721
Cmf-55 118 .5% T-2 Re6 Vishay 68P0721
CMF-55 118 .5% T-2 RE6

CMF-55 118 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118R00DHR6-ND CMF55118R00DHR6 68P0721
Product Name Through Hole Resistors RES 118 OHM 1/2W .5% AXIAL Cmf-55 118 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details