Vishay Intertechnology, Inc. RES 118 OHM 1/2W .5% AXIAL CMF55118R00DHEB

Description
RES 118ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/2W .5% AXIAL - CMF55118R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/2W .5% AXIAL
CMF55118R00DHEB
RES 118 OHM 1/2W .5% AXIAL CMF55118R00DHEB
RES 118ohm 1/2W .5% AXIAL

RES 118ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118R00DHEB-ND
Through Hole Resistors CMF55118R00DHEB-ND
118 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 118 .5% T-2 Eb E3 Vishay - 68P0720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118 .5% T-2 Eb E3 Vishay
68P0720
Cmf-55 118 .5% T-2 Eb E3 Vishay 68P0720
CMF-55 118 .5% T-2 EB e3

CMF-55 118 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118R00DHEB CMF55118R00DHEB-ND 68P0720
Product Name RES 118 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 118 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details