Vishay Intertechnology, Inc. RES 118K OHM 1/2W 1% AXIAL CMF55118K00FHBF70

Description
RES 118Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/2W 1% AXIAL - CMF55118K00FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/2W 1% AXIAL
CMF55118K00FHBF70
RES 118K OHM 1/2W 1% AXIAL CMF55118K00FHBF70
RES 118Kohm 1/2W 1% AXIAL

RES 118Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118K00FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118K00FHBF70-ND
Through Hole Resistors CMF55118K00FHBF70-ND
118 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55118K00FHBF70 CMF55118K00FHBF70-ND
Product Name RES 118K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers