118 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 118Kohm 1/2W 1% AXIAL
Resistor,Metal Film,1.18MOhms,250WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55118K00FEBF-ND | CMF55118K00FEBF | 40C7731 |
| Product Name | Through Hole Resistors | RES 118K OHM 1/2W 1% AXIAL | Resistor,metal Film,1.18Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |