Vishay Intertechnology, Inc. RES 118K OHM 1/2W .5% AXIAL CMF55118K00DHEA

Description
RES 118Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/2W .5% AXIAL - CMF55118K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/2W .5% AXIAL
CMF55118K00DHEA
RES 118K OHM 1/2W .5% AXIAL CMF55118K00DHEA
RES 118Kohm 1/2W .5% AXIAL

RES 118Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118K00DHEA-ND
Through Hole Resistors CMF55118K00DHEA-ND
118 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 118K .5% T-2 Ea E3 Vishay - 68P0712 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118K .5% T-2 Ea E3 Vishay
68P0712
Cmf-55 118K .5% T-2 Ea E3 Vishay 68P0712
CMF-55 118K .5% T-2 EA e3

CMF-55 118K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118K00DHEA CMF55118K00DHEA-ND 68P0712
Product Name RES 118K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 118K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers