Vishay Intertechnology, Inc. RES 118K OHM 1/2W .1% AXIAL CMF55118K00BEEB70

Description
RES 118Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/2W .1% AXIAL - CMF55118K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/2W .1% AXIAL
CMF55118K00BEEB70
RES 118K OHM 1/2W .1% AXIAL CMF55118K00BEEB70
RES 118Kohm 1/2W .1% AXIAL

RES 118Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118K00BEEB70-ND
Through Hole Resistors CMF55118K00BEEB70-ND
118 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 118K .1% T-9 Eb E3 Vishay - 68P0710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 118K .1% T-9 Eb E3 Vishay
68P0710
Cmf-55-70 118K .1% T-9 Eb E3 Vishay 68P0710
CMF-55-70 118K .1% T-9 EB e3

CMF-55-70 118K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118K00BEEB70 CMF55118K00BEEB70-ND 68P0710
Product Name RES 118K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 118K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details