Vishay Intertechnology, Inc. RES 118K OHM 1/2W .1% AXIAL CMF55118K00BEEB

Description
RES 118Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/2W .1% AXIAL - CMF55118K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/2W .1% AXIAL
CMF55118K00BEEB
RES 118K OHM 1/2W .1% AXIAL CMF55118K00BEEB
RES 118Kohm 1/2W .1% AXIAL

RES 118Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118K00BEEB-ND
Through Hole Resistors CMF55118K00BEEB-ND
118 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 118K .1% T-9 Eb E3 Vishay - 68P0709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118K .1% T-9 Eb E3 Vishay
68P0709
Cmf-55 118K .1% T-9 Eb E3 Vishay 68P0709
CMF-55 118K .1% T-9 EB e3

CMF-55 118K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118K00BEEB CMF55118K00BEEB-ND 68P0709
Product Name RES 118K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 118K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details