Vishay Intertechnology, Inc. RES 116K OHM 1/2W 0.1% AXIAL CMF55116K00BHR6

Description
RES 116Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 116Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 116K OHM 1/2W 0.1% AXIAL - CMF55116K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 116K OHM 1/2W 0.1% AXIAL
CMF55116K00BHR6
RES 116K OHM 1/2W 0.1% AXIAL CMF55116K00BHR6
RES 116Kohm 1/2W 0.1% AXIAL

RES 116Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55116K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55116K00BHR6-ND
Through Hole Resistors CMF55116K00BHR6-ND
116 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

116 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 116K .1% T-2 Re6 Vishay - 68P0702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 116K .1% T-2 Re6 Vishay
68P0702
Cmf-55 116K .1% T-2 Re6 Vishay 68P0702
CMF-55 116K .1% T-2 RE6

CMF-55 116K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55116K00BHR6 CMF55116K00BHR6-ND 68P0702
Product Name RES 116K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 116K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 116000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details