Vishay Intertechnology, Inc. RES 115K OHM 1/2W 1% AXIAL CMF55115K00FKRE70

Description
RES 115Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W 1% AXIAL - CMF55115K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W 1% AXIAL
CMF55115K00FKRE70
RES 115K OHM 1/2W 1% AXIAL CMF55115K00FKRE70
RES 115Kohm 1/2W 1% AXIAL

RES 115Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00FKRE70-ND
Through Hole Resistors CMF55115K00FKRE70-ND
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 115K 1% T-1 R36 Vishay - 68P0686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 115K 1% T-1 R36 Vishay
68P0686
Cmf-55-70 115K 1% T-1 R36 Vishay 68P0686
CMF-55-70 115K 1% T-1 R36

CMF-55-70 115K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00FKRE70 CMF55115K00FKRE70-ND 68P0686
Product Name RES 115K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 115K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers