Vishay Intertechnology, Inc. RES 115K OHM 1/2W 1% AXIAL CMF55115K00FHBF

Description
RES 115Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W 1% AXIAL - CMF55115K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W 1% AXIAL
CMF55115K00FHBF
RES 115K OHM 1/2W 1% AXIAL CMF55115K00FHBF
RES 115Kohm 1/2W 1% AXIAL

RES 115Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00FHBF-ND
Through Hole Resistors CMF55115K00FHBF-ND
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 115 Kohm, +/1 Percent, 50 Ppm Vishay - 40C7701 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 115 Kohm, +/1 Percent, 50 Ppm Vishay
40C7701
Cmf55, 115 Kohm, +/1 Percent, 50 Ppm Vishay 40C7701
CMF55, 115 kOhm, +/- 1 Percent, 50 ppm

CMF55, 115 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00FHBF CMF55115K00FHBF-ND 40C7701
Product Name RES 115K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 115 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers