Vishay Intertechnology, Inc. Through Hole Resistors CMF55115K00DEEB

Description
115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55115K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00DEEB-ND
Through Hole Resistors CMF55115K00DEEB-ND
115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55115K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55115K00DEEB
Metal Film Resistors - CMF55115K00DEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 115K .5% T-9 Eb E3 Vishay - 68P0677 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 115K .5% T-9 Eb E3 Vishay
68P0677
Cmf-55 115K .5% T-9 Eb E3 Vishay 68P0677
CMF-55 115K .5% T-9 EB e3

CMF-55 115K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00DEEB-ND CMF55115K00DEEB 68P0677
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 115K .5% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details