Vishay Intertechnology, Inc. RES 115K OHM 1/2W .5% AXIAL CMF55115K00DEBF

Description
RES 115Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W .5% AXIAL - CMF55115K00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W .5% AXIAL
CMF55115K00DEBF
RES 115K OHM 1/2W .5% AXIAL CMF55115K00DEBF
RES 115Kohm 1/2W .5% AXIAL

RES 115Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00DEBF-ND
Through Hole Resistors CMF55115K00DEBF-ND
115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.15Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 40C7696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
40C7696
Resistor,metal Film,1.15Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 40C7696
Resistor,Metal Film,1.15MOhms,250WV ,.5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.15MOhms,250WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00DEBF CMF55115K00DEBF-ND 40C7696
Product Name RES 115K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,1.15Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details