Vishay Intertechnology, Inc. RES 115K OHM 1/2W .1% AXIAL CMF55115K00BHEB

Description
RES 115Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W .1% AXIAL - CMF55115K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W .1% AXIAL
CMF55115K00BHEB
RES 115K OHM 1/2W .1% AXIAL CMF55115K00BHEB
RES 115Kohm 1/2W .1% AXIAL

RES 115Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00BHEB-ND
Through Hole Resistors CMF55115K00BHEB-ND
115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55115K00BHEB CMF55115K00BHEB-ND
Product Name RES 115K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers