Vishay Intertechnology, Inc. RES 115K OHM 1/2W .1% AXIAL CMF55115K00BERE70

Description
RES 115Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W .1% AXIAL - CMF55115K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W .1% AXIAL
CMF55115K00BERE70
RES 115K OHM 1/2W .1% AXIAL CMF55115K00BERE70
RES 115Kohm 1/2W .1% AXIAL

RES 115Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00BERE70-ND
Through Hole Resistors CMF55115K00BERE70-ND
115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 115 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7687 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 115 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7687
Cmf55, 115 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7687
CMF55, 115 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 115 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00BERE70 CMF55115K00BERE70-ND 40C7687
Product Name RES 115K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 115 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details