Vishay Intertechnology, Inc. Through Hole Resistors CMF55115K00BER670

Description
115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55115K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00BER670-ND
Through Hole Resistors CMF55115K00BER670-ND
115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 115K OHM 1/2W .1% AXIAL - CMF55115K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W .1% AXIAL
CMF55115K00BER670
RES 115K OHM 1/2W .1% AXIAL CMF55115K00BER670
RES 115Kohm 1/2W .1% AXIAL

RES 115Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.15Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7689
Resistor,metal Film,1.15Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7689
Resistor,Metal Film,1.15MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.15MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00BER670-ND CMF55115K00BER670 40C7689
Product Name Through Hole Resistors RES 115K OHM 1/2W .1% AXIAL Resistor,metal Film,1.15Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers