Vishay Intertechnology, Inc. RES 115K OHM 1/2W .1% AXIAL CMF55115K00BEEA70

Description
RES 115Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W .1% AXIAL - CMF55115K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W .1% AXIAL
CMF55115K00BEEA70
RES 115K OHM 1/2W .1% AXIAL CMF55115K00BEEA70
RES 115Kohm 1/2W .1% AXIAL

RES 115Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00BEEA70-ND
Through Hole Resistors CMF55115K00BEEA70-ND
115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 115K .1% T-9 Ea E3 Vishay - 68P0673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 115K .1% T-9 Ea E3 Vishay
68P0673
Cmf-55-70 115K .1% T-9 Ea E3 Vishay 68P0673
CMF-55-70 115K .1% T-9 EA e3

CMF-55-70 115K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115K00BEEA70 CMF55115K00BEEA70-ND 68P0673
Product Name RES 115K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 115K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details