Vishay Intertechnology, Inc. Through Hole Resistors CMF55114K00BHEB

Description
114 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
114 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55114K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55114K00BHEB-ND
Through Hole Resistors CMF55114K00BHEB-ND
114 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

114 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 114K OHM 1/2W .1% AXIAL - CMF55114K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 114K OHM 1/2W .1% AXIAL
CMF55114K00BHEB
RES 114K OHM 1/2W .1% AXIAL CMF55114K00BHEB
RES 114Kohm 1/2W .1% AXIAL

RES 114Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 114K .1% T-2 Eb E3 Vishay - 68P0671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 114K .1% T-2 Eb E3 Vishay
68P0671
Cmf-55 114K .1% T-2 Eb E3 Vishay 68P0671
CMF-55 114K .1% T-2 EB e3

CMF-55 114K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55114K00BHEB-ND CMF55114K00BHEB 68P0671
Product Name Through Hole Resistors RES 114K OHM 1/2W .1% AXIAL Cmf-55 114K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers