Vishay Intertechnology, Inc. RES 113 OHM 1/2W 1% AXIAL CMF55113R00FKR6

Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 1% AXIAL - CMF55113R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 1% AXIAL
CMF55113R00FKR6
RES 113 OHM 1/2W 1% AXIAL CMF55113R00FKR6
RES 113ohm 1/2W 1% AXIAL

RES 113ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55113R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55113R00FKR6-ND
Through Hole Resistors CMF55113R00FKR6-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 113 1% T-1 Re6 Vishay - 68P0670 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113 1% T-1 Re6 Vishay
68P0670
Cmf-55 113 1% T-1 Re6 Vishay 68P0670
CMF-55 113 1% T-1 RE6

CMF-55 113 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55113R00FKR6 CMF55113R00FKR6-ND 68P0670
Product Name RES 113 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 113 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details