Vishay Intertechnology, Inc. RES 113K OHM 1/2W 1% AXIAL CMF55113K00FKRE

Description
RES 113Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/2W 1% AXIAL - CMF55113K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/2W 1% AXIAL
CMF55113K00FKRE
RES 113K OHM 1/2W 1% AXIAL CMF55113K00FKRE
RES 113Kohm 1/2W 1% AXIAL

RES 113Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55113K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55113K00FKRE-ND
Through Hole Resistors CMF55113K00FKRE-ND
113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 113K 1% T-1 R36 Vishay - 68P0664 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113K 1% T-1 R36 Vishay
68P0664
Cmf-55 113K 1% T-1 R36 Vishay 68P0664
CMF-55 113K 1% T-1 R36

CMF-55 113K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55113K00FKRE CMF55113K00FKRE-ND 68P0664
Product Name RES 113K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 113K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers