Vishay Intertechnology, Inc. RES 113K OHM 1/2W 1% AXIAL CMF55113K00FHEK

Description
RES 113Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/2W 1% AXIAL - CMF55113K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/2W 1% AXIAL
CMF55113K00FHEK
RES 113K OHM 1/2W 1% AXIAL CMF55113K00FHEK
RES 113Kohm 1/2W 1% AXIAL

RES 113Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55113K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55113K00FHEK-ND
Through Hole Resistors CMF55113K00FHEK-ND
113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 113K 1% T-2 Ek E3 Vishay - 68P0663 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113K 1% T-2 Ek E3 Vishay
68P0663
Cmf-55 113K 1% T-2 Ek E3 Vishay 68P0663
CMF-55 113K 1% T-2 EK e3

CMF-55 113K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55113K00FHEK CMF55113K00FHEK-ND 68P0663
Product Name RES 113K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 113K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details