Vishay Intertechnology, Inc. Through Hole Resistors CMF55113K00FHEB

Description
113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF113KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF113KHFTR-ND
Through Hole Resistors CMF113KHFTR-ND
113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF113KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF113KHFCT-ND
Through Hole Resistors CMF113KHFCT-ND
113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 113K OHM 1/2W 1% AXIAL - CMF55113K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/2W 1% AXIAL
CMF55113K00FHEB
RES 113K OHM 1/2W 1% AXIAL CMF55113K00FHEB
RES 113Kohm 1/2W 1% AXIAL

RES 113Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 113K 1% T-2 Eb E3 Vishay - 68P0662 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113K 1% T-2 Eb E3 Vishay
68P0662
Cmf-55 113K 1% T-2 Eb E3 Vishay 68P0662
CMF-55 113K 1% T-2 EB e3

CMF-55 113K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF113KHFTR-ND CMF55113K00FHEB 68P0662
Product Name Through Hole Resistors RES 113K OHM 1/2W 1% AXIAL Cmf-55 113K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers