Vishay Intertechnology, Inc. Through Hole Resistors CMF55113K00DHR6

Description
113 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
113 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55113K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55113K00DHR6-ND
Through Hole Resistors CMF55113K00DHR6-ND
113 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55113K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55113K00DHR6
Metal Film Resistors - CMF55113K00DHR6
Metal Film Resistors - Through Hole 1/4watt 113Kohms 5%

Metal Film Resistors - Through Hole 1/4watt 113Kohms 5%

Supplier's Site
Cmf-55 113K .5% T-2 Re6 Vishay - 68P0660 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113K .5% T-2 Re6 Vishay
68P0660
Cmf-55 113K .5% T-2 Re6 Vishay 68P0660
CMF-55 113K .5% T-2 RE6

CMF-55 113K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55113K00DHR6-ND CMF55113K00DHR6 68P0660
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 113K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details