Vishay/DaleMetal Film Resistors - Through Hole
113 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 113K .1% T-9 K36
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55113K00BEKA | CMF55113K00BEKA-ND | 68P0654 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Cmf-55 113K .1% T-9 K36 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 0.1000 +/- % |