Vishay Intertechnology, Inc. Through Hole Resistors CMF55112K50BHR6

Description
112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55112K50BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55112K50BHR6-ND
Through Hole Resistors CMF55112K50BHR6-ND
112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 112.5K OHM 1/2W 0.1% AXIAL - CMF55112K50BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 112.5K OHM 1/2W 0.1% AXIAL
CMF55112K50BHR6
RES 112.5K OHM 1/2W 0.1% AXIAL CMF55112K50BHR6
RES 112.5Kohm 1/2W 0.1% AXIAL

RES 112.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 112.5K .1% T-2 Re6 Vishay - 68P0650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 112.5K .1% T-2 Re6 Vishay
68P0650
Cmf-55 112.5K .1% T-2 Re6 Vishay 68P0650
CMF-55 112.5K .1% T-2 RE6

CMF-55 112.5K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55112K50BHR6-ND CMF55112K50BHR6 68P0650
Product Name Through Hole Resistors RES 112.5K OHM 1/2W 0.1% AXIAL Cmf-55 112.5K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details