Vishay Intertechnology, Inc. RES 112.5K OHM 1/2W 0.1% AXIAL CMF55112K50BEBF

Description
RES 112.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 112.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 112.5K OHM 1/2W 0.1% AXIAL - CMF55112K50BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 112.5K OHM 1/2W 0.1% AXIAL
CMF55112K50BEBF
RES 112.5K OHM 1/2W 0.1% AXIAL CMF55112K50BEBF
RES 112.5Kohm 1/2W 0.1% AXIAL

RES 112.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55112K50BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55112K50BEBF-ND
Through Hole Resistors CMF55112K50BEBF-ND
112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55112K50BEBF CMF55112K50BEBF-ND
Product Name RES 112.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 112500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers