Vishay Intertechnology, Inc. RES 111 OHM 1/2W .1% AXIAL CMF55111R00BERE

Description
RES 111ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 111ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111 OHM 1/2W .1% AXIAL - CMF55111R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111 OHM 1/2W .1% AXIAL
CMF55111R00BERE
RES 111 OHM 1/2W .1% AXIAL CMF55111R00BERE
RES 111ohm 1/2W .1% AXIAL

RES 111ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55111R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55111R00BERE-ND
Through Hole Resistors CMF55111R00BERE-ND
111 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

111 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55111R00BERE CMF55111R00BERE-ND
Product Name RES 111 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111 ohms 111 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers