Vishay Intertechnology, Inc. Metal Film Resistors - CMF55110R00JKEA

Description
Metal Film Resistors - Through Hole CMF-55 110 5% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 110 5% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55110R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55110R00JKEA
Metal Film Resistors - CMF55110R00JKEA
Metal Film Resistors - Through Hole CMF-55 110 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 110 5% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF55110R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00JKEA-ND
Through Hole Resistors CMF55110R00JKEA-ND
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 110 5% T-1 Ea E3 Vishay - 68P0642 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110 5% T-1 Ea E3 Vishay
68P0642
Cmf-55 110 5% T-1 Ea E3 Vishay 68P0642
CMF-55 110 5% T-1 EA e3

CMF-55 110 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110R00JKEA CMF55110R00JKEA-ND 68P0642
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 110 5% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details