Vishay Intertechnology, Inc. Through Hole Resistors CMF55110R00FKRE

Description
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55110R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00FKRE-ND
Through Hole Resistors CMF55110R00FKRE-ND
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110 OHM 1/2W 1% AXIAL - CMF55110R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 1% AXIAL
CMF55110R00FKRE
RES 110 OHM 1/2W 1% AXIAL CMF55110R00FKRE
RES 110ohm 1/2W 1% AXIAL

RES 110ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7659
Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7659
Resistor,Metal Film,110Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,110Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110R00FKRE-ND CMF55110R00FKRE 40C7659
Product Name Through Hole Resistors RES 110 OHM 1/2W 1% AXIAL Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details