Vishay Intertechnology, Inc. RES 110 OHM 1/2W 1% AXIAL CMF55110R00FKEA

Description
RES 110ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 1% AXIAL - CMF55110R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 1% AXIAL
CMF55110R00FKEA
RES 110 OHM 1/2W 1% AXIAL CMF55110R00FKEA
RES 110ohm 1/2W 1% AXIAL

RES 110ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00FKEA-ND
Through Hole Resistors CMF55110R00FKEA-ND
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55110R00FKEA CMF55110R00FKEA-ND
Product Name RES 110 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details