Vishay Intertechnology, Inc. Vishay/DaleRES 110 OHM 1% 50PPM 1/2W CMF55110R00FHEB

Description
Vishay/DaleRES 110ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 110ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 110 OHM 1% 50PPM 1/2W - CMF55110R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 110 OHM 1% 50PPM 1/2W
CMF55110R00FHEB
Vishay/DaleRES 110 OHM 1% 50PPM 1/2W CMF55110R00FHEB
Vishay/DaleRES 110ohm 1% 50PPM 1/2W

Vishay/DaleRES 110ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF110HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF110HFCT-ND
Through Hole Resistors CMF110HFCT-ND
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF110HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF110HFTR-ND
Through Hole Resistors CMF110HFTR-ND
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55110R00FHEB CMF110HFCT-ND
Product Name Vishay/DaleRES 110 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details