Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55110R00FEEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 110 1% T-9 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 110 1% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55110R00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55110R00FEEA
Vishay/DaleMetal Film Resistors - CMF55110R00FEEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 110 1% T-9 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 110 1% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF55110R00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00FEEA-ND
Through Hole Resistors CMF55110R00FEEA-ND
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55110R00FEEA CMF55110R00FEEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details